LexJet Corporation Monet Wall Wrap w/ PSA- 54in x 75ft DS-MONET-15RFR-54-25

Description
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap is a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thinner films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.     Click here to see high resolution texture samples.
Description
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap is a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thinner films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.     Click here to see high resolution texture samples.

Suppliers

Company
Product
Description
Supplier Links
Monet Wall Wrap w/ PSA- 54in x 75ft - DS-MONET-15RFR-54-25 - LexJet Corporation
Sarasota, FL, USA
Monet Wall Wrap w/ PSA- 54in x 75ft
DS-MONET-15RFR-54-25
Monet Wall Wrap w/ PSA- 54in x 75ft DS-MONET-15RFR-54-25
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap is a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thinner films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.     Click here to see high resolution texture samples.

dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap is a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thinner films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.

 

 

  • Click here to see high resolution texture samples.
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-MONET-15RFR-54-25
Product Name Monet Wall Wrap w/ PSA- 54in x 75ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Baryta FB 350 g - 13in x 19in - 10641480 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Charmin Ultra Strong® Premium Bathroom Tissue (4.3 x 4.4) - PGC 23992 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details