LexJet Corporation Poly Select Light- 24in x 20ft POLYL24T

Description
LexJet Poly Select Light is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 8 mils thick and weighing 155 g/m², it combines a nice smooth feel with a bright-white surface ideal for reproducing colorful, finely detailed images and designs. It drapes beautifully for picture perfect table skirts and backdrops. LexJet Poly Select Light is also a good choice for backlit displays, POP displays, store signage, trade-show graphics and banner stands. Poly Select Light is compatible with both piezo and thermal printhead technologies, providing an expanded color gamut and higher ink saturation for richer, more brilliant color. LexJet Poly Select Light is compatible with aqueous and latex inkjet printers.
Description
LexJet Poly Select Light is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 8 mils thick and weighing 155 g/m², it combines a nice smooth feel with a bright-white surface ideal for reproducing colorful, finely detailed images and designs. It drapes beautifully for picture perfect table skirts and backdrops. LexJet Poly Select Light is also a good choice for backlit displays, POP displays, store signage, trade-show graphics and banner stands. Poly Select Light is compatible with both piezo and thermal printhead technologies, providing an expanded color gamut and higher ink saturation for richer, more brilliant color. LexJet Poly Select Light is compatible with aqueous and latex inkjet printers.

Suppliers

Company
Product
Description
Supplier Links
Poly Select Light- 24in x 20ft - POLYL24T - LexJet Corporation
Sarasota, FL, USA
Poly Select Light- 24in x 20ft
POLYL24T
Poly Select Light- 24in x 20ft POLYL24T
LexJet Poly Select Light is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 8 mils thick and weighing 155 g/m², it combines a nice smooth feel with a bright-white surface ideal for reproducing colorful, finely detailed images and designs. It drapes beautifully for picture perfect table skirts and backdrops. LexJet Poly Select Light is also a good choice for backlit displays, POP displays, store signage, trade-show graphics and banner stands. Poly Select Light is compatible with both piezo and thermal printhead technologies, providing an expanded color gamut and higher ink saturation for richer, more brilliant color. LexJet Poly Select Light is compatible with aqueous and latex inkjet printers.

LexJet Poly Select Light is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 8 mils thick and weighing 155 g/m², it combines a nice smooth feel with a bright-white surface ideal for reproducing colorful, finely detailed images and designs. It drapes beautifully for picture perfect table skirts and backdrops. LexJet Poly Select Light is also a good choice for backlit displays, POP displays, store signage, trade-show graphics and banner stands. Poly Select Light is compatible with both piezo and thermal printhead technologies, providing an expanded color gamut and higher ink saturation for richer, more brilliant color. LexJet Poly Select Light is compatible with aqueous and latex inkjet printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number POLYL24T
Product Name Poly Select Light- 24in x 20ft
Basis Weight 155 gsm (4.57 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Synthetic Liquid Filtration Media - LyPore® MB - 9028 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 52 gsm (1.53 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details