LexJet Corporation Poly Select Heavy SUV - 36in x 100ft POLYH36100S

Description
LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m² and measuring 12 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy SUV is compatible with all solvent, low-solvent, UV and latex inkjet printers.
Description
LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m² and measuring 12 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy SUV is compatible with all solvent, low-solvent, UV and latex inkjet printers.

Suppliers

Company
Product
Description
Supplier Links
Poly Select Heavy SUV - 36in x 100ft - POLYH36100S - LexJet Corporation
Sarasota, FL, USA
Poly Select Heavy SUV - 36in x 100ft
POLYH36100S
Poly Select Heavy SUV - 36in x 100ft POLYH36100S
LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m² and measuring 12 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy SUV is compatible with all solvent, low-solvent, UV and latex inkjet printers.

LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m² and measuring 12 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy SUV is compatible with all solvent, low-solvent, UV and latex inkjet printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number POLYH36100S
Product Name Poly Select Heavy SUV - 36in x 100ft
Basis Weight 250 gsm (7.37 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
48
Specs
Paper and Paperboard Newsprint
View Details