LexJet Corporation 20 oz. Plaster- 48in x 300ft DS-PLASTER-20-48300

Description
DreamScape™ 20 oz. Plaster is a popular wallcovering material for murals in restaurants, bars, and stores because the plaster-like look makes it appear as if your artwork has been painted directly onto the drywall surface. To replicate the look of plaster, this material is embossed with rough grooves randomly mixed with raised flat surfaces. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Matte can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  
Description
DreamScape™ 20 oz. Plaster is a popular wallcovering material for murals in restaurants, bars, and stores because the plaster-like look makes it appear as if your artwork has been painted directly onto the drywall surface. To replicate the look of plaster, this material is embossed with rough grooves randomly mixed with raised flat surfaces. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Matte can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

Suppliers

Company
Product
Description
Supplier Links
20 oz. Plaster- 48in x 300ft - DS-PLASTER-20-48300 - LexJet Corporation
Sarasota, FL, USA
20 oz. Plaster- 48in x 300ft
DS-PLASTER-20-48300
20 oz. Plaster- 48in x 300ft DS-PLASTER-20-48300
DreamScape™ 20 oz. Plaster is a popular wallcovering material for murals in restaurants, bars, and stores because the plaster-like look makes it appear as if your artwork has been painted directly onto the drywall surface. To replicate the look of plaster, this material is embossed with rough grooves randomly mixed with raised flat surfaces. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Matte can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

DreamScape™ 20 oz. Plaster is a popular wallcovering material for murals in restaurants, bars, and stores because the plaster-like look makes it appear as if your artwork has been painted directly onto the drywall surface. To replicate the look of plaster, this material is embossed with rough grooves randomly mixed with raised flat surfaces.

The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal.

DreamScape™ 20 oz. Matte can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-PLASTER-20-48300
Product Name 20 oz. Plaster- 48in x 300ft
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Torchon 285 g - 8.5in x 11in - 10641466 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details