LexJet Corporation MetroMark Transit Vinyl- 64in x 150ft METRO64150

Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
MetroMark Transit Vinyl- 64in x 150ft - METRO64150 - LexJet Corporation
Sarasota, FL, USA
MetroMark Transit Vinyl- 64in x 150ft
METRO64150
MetroMark Transit Vinyl- 64in x 150ft METRO64150
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number METRO64150
Product Name MetroMark Transit Vinyl- 64in x 150ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9254 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 63 gsm (1.86 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details