LexJet Corporation Photo-realistic Poster Paper 36in x 200ft CG419A

Description
HP Photo-realistic Poster Paper is a recyclable, highly versatile media that delivers vibrant, photo-realistic prints for a wide range of indoor graphic applications, such as posters, point-of-purchase displays, and decorations. An affordable alternative to photo media, HP Photo-realistic Poster Paper also offers easy post-print processing to simplify workflow and maximize productivity.
Description
HP Photo-realistic Poster Paper is a recyclable, highly versatile media that delivers vibrant, photo-realistic prints for a wide range of indoor graphic applications, such as posters, point-of-purchase displays, and decorations. An affordable alternative to photo media, HP Photo-realistic Poster Paper also offers easy post-print processing to simplify workflow and maximize productivity.

Suppliers

Company
Product
Description
Supplier Links
Photo-realistic Poster Paper 36in x 200ft - CG419A - LexJet Corporation
Sarasota, FL, USA
Photo-realistic Poster Paper 36in x 200ft
CG419A
Photo-realistic Poster Paper 36in x 200ft CG419A
HP Photo-realistic Poster Paper is a recyclable, highly versatile media that delivers vibrant, photo-realistic prints for a wide range of indoor graphic applications, such as posters, point-of-purchase displays, and decorations. An affordable alternative to photo media, HP Photo-realistic Poster Paper also offers easy post-print processing to simplify workflow and maximize productivity.

HP Photo-realistic Poster Paper is a recyclable, highly versatile media that delivers vibrant, photo-realistic prints for a wide range of indoor graphic applications, such as posters, point-of-purchase displays, and decorations. An affordable alternative to photo media, HP Photo-realistic Poster Paper also offers easy post-print processing to simplify workflow and maximize productivity.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG419A
Product Name Photo-realistic Poster Paper 36in x 200ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9866 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 105 gsm (3.1 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details