LexJet Corporation Matte Light Block Polyester (12 Mil)- 50in x 100ft LBP1250

Description
LexJet Light Block Polyester (12 Mil) is a matte-finished, tear-resistant polyester film that can be used to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. With a thickness of 12 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (12 Mil) is designed for use with solvent and low-solvent inks.
Description
LexJet Light Block Polyester (12 Mil) is a matte-finished, tear-resistant polyester film that can be used to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. With a thickness of 12 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (12 Mil) is designed for use with solvent and low-solvent inks.

Suppliers

Company
Product
Description
Supplier Links
Matte Light Block Polyester (12 Mil)- 50in x 100ft - LBP1250 - LexJet Corporation
Sarasota, FL, USA
Matte Light Block Polyester (12 Mil)- 50in x 100ft
LBP1250
Matte Light Block Polyester (12 Mil)- 50in x 100ft LBP1250
LexJet Light Block Polyester (12 Mil) is a matte-finished, tear-resistant polyester film that can be used to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. With a thickness of 12 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (12 Mil) is designed for use with solvent and low-solvent inks.

LexJet Light Block Polyester (12 Mil) is a matte-finished, tear-resistant polyester film that can be used to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare.

The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. With a thickness of 12 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship.

LexJet Light Block Polyester (12 Mil) is designed for use with solvent and low-solvent inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LBP1250
Product Name Matte Light Block Polyester (12 Mil)- 50in x 100ft
Thickness 12 mil (305 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9221 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details