LexJet Corporation Sunset Hot Press Rag 310g- 24in x 30in FAUC243025

Description
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.
Description
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

Suppliers

Company
Product
Description
Supplier Links
Sunset Hot Press Rag 310g- 24in x 30in - FAUC243025 - LexJet Corporation
Sarasota, FL, USA
Sunset Hot Press Rag 310g- 24in x 30in
FAUC243025
Sunset Hot Press Rag 310g- 24in x 30in FAUC243025
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards.

LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUC243025
Product Name Sunset Hot Press Rag 310g- 24in x 30in
Basis Weight 310 gsm (9.14 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Olive - Crinkle Paper - CP10S - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Paper Products - TT2FT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details