LexJet Corporation PVC-Free Display Film (12 Mil)- 36in x 100ft PDF1236

Description
LexJet PVC-Free Display Film (12 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, retractable banner stand graphics and other trade show and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  
Description
LexJet PVC-Free Display Film (12 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, retractable banner stand graphics and other trade show and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  

Suppliers

Company
Product
Description
Supplier Links
PVC-Free Display Film (12 Mil)- 36in x 100ft - PDF1236 - LexJet Corporation
Sarasota, FL, USA
PVC-Free Display Film (12 Mil)- 36in x 100ft
PDF1236
PVC-Free Display Film (12 Mil)- 36in x 100ft PDF1236
LexJet PVC-Free Display Film (12 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, retractable banner stand graphics and other trade show and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers. Features Environmentally friendly and sustainable: No PVCs or phthalates Cost-effective solution for trade show and P.O.P. displays Lays flat, won’t curl Compatible with solvent, low-solvent, latex and UV-curable printers  

LexJet PVC-Free Display Film (12 Mil) is an environmentally-friendly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including retail displays, retractable banner stand graphics and other trade show and point of purchase environments. The bright-white, PVC-free base reproduces brilliant colors and high-definition images to help ensure repeat business for print shops running solvent, low-solvent, latex and UV-curable printers.

Features

  • Environmentally friendly and sustainable: No PVCs or phthalates
  • Cost-effective solution for trade show and P.O.P. displays
  • Lays flat, won’t curl
  • Compatible with solvent, low-solvent, latex and UV-curable printers

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PDF1236
Product Name PVC-Free Display Film (12 Mil)- 36in x 100ft
Basis Weight 343 gsm (10.12 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9859 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 50 gsm (1.47 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details