LexJet Corporation 20 oz. Mache- 54in x 150ft DS-MACHE-20-54150

Description
DreamScape™ 20 oz. Mache wallcovering material has a crinkled surface texture that resembles old parchment. Although the surface has a strong, distinctive texture, this material still provides good detail separation and color saturation. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Mystical can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  
Description
DreamScape™ 20 oz. Mache wallcovering material has a crinkled surface texture that resembles old parchment. Although the surface has a strong, distinctive texture, this material still provides good detail separation and color saturation. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Mystical can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

Suppliers

Company
Product
Description
Supplier Links
20 oz. Mache- 54in x 150ft - DS-MACHE-20-54150 - LexJet Corporation
Sarasota, FL, USA
20 oz. Mache- 54in x 150ft
DS-MACHE-20-54150
20 oz. Mache- 54in x 150ft DS-MACHE-20-54150
DreamScape™ 20 oz. Mache wallcovering material has a crinkled surface texture that resembles old parchment. Although the surface has a strong, distinctive texture, this material still provides good detail separation and color saturation. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. DreamScape™ 20 oz. Mystical can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

DreamScape™ 20 oz. Mache wallcovering material has a crinkled surface texture that resembles old parchment. Although the surface has a strong, distinctive texture, this material still provides good detail separation and color saturation.

The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal.

DreamScape™ 20 oz. Mystical can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-MACHE-20-54150
Product Name 20 oz. Mache- 54in x 150ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
FineArt Baryta 325g - 60in x 39ft - 10643472 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 60 inch (1524 mm)
Length 13 yd (11.89 m)
View Details