LexJet Corporation Sunset Fibre Matte 285g- 17in x 22in FAUM172250

Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  
Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Matte 285g- 17in x 22in - FAUM172250 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Matte 285g- 17in x 22in
FAUM172250
Sunset Fibre Matte 285g- 17in x 22in FAUM172250
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut.

LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUM172250
Product Name Sunset Fibre Matte 285g- 17in x 22in
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® - 9851 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 60 gsm (1.77 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details