LexJet Corporation Terralon- 54in x 150ft DS-TERRALON-SD-13-5450

Description
dreamScape™ Terralon a wallcovering product that prints and functions as uniformly as vinyl, while answering the demands of an ecologically conscious society.    
Description
dreamScape™ Terralon a wallcovering product that prints and functions as uniformly as vinyl, while answering the demands of an ecologically conscious society.    

Suppliers

Company
Product
Description
Supplier Links
Terralon- 54in x 150ft - DS-TERRALON-SD-13-5450 - LexJet Corporation
Sarasota, FL, USA
Terralon- 54in x 150ft
DS-TERRALON-SD-13-5450
Terralon- 54in x 150ft DS-TERRALON-SD-13-5450
dreamScape™ Terralon a wallcovering product that prints and functions as uniformly as vinyl, while answering the demands of an ecologically conscious society.    

dreamScape™ Terralon a wallcovering product that prints and functions as uniformly as vinyl, while answering the demands of an ecologically conscious society.

 

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-TERRALON-SD-13-5450
Product Name Terralon- 54in x 150ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 411 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Bath Tissue (4.5 x 4.5) - BWK 6155 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
William Turner 310 g - 11in x 17in - 10641475 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details