LexJet Corporation Ultralon IV BL (20 oz)- 78in x 164ft G109735-L20

Description
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.
Description
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Suppliers

Company
Product
Description
Supplier Links
Ultralon IV BL (20 oz)- 78in x 164ft - G109735-L20 - LexJet Corporation
Sarasota, FL, USA
Ultralon IV BL (20 oz)- 78in x 164ft
G109735-L20
Ultralon IV BL (20 oz)- 78in x 164ft G109735-L20
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended material to use for long term outdoor back-illuminated applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number G109735-L20
Product Name Ultralon IV BL (20 oz)- 78in x 164ft
Basis Weight 678 gsm (20 osy)
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details