LexJet Corporation Vellum Paper / 20#- 36in x 150ft C3861A

Description
This paper is 100% cotton fiber. It offers crisp line drawings, sharp text and uniform solid areas. The 20 lb weight provides excellent handling and durability. The Vellum is compatible with the HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Sharp lines and colors dense blacks for excellent reproductions Exceptionally durable Archival quality Recyclable
Description
This paper is 100% cotton fiber. It offers crisp line drawings, sharp text and uniform solid areas. The 20 lb weight provides excellent handling and durability. The Vellum is compatible with the HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Sharp lines and colors dense blacks for excellent reproductions Exceptionally durable Archival quality Recyclable

Suppliers

Company
Product
Description
Supplier Links
Vellum Paper / 20#- 36in x 150ft - C3861A - LexJet Corporation
Sarasota, FL, USA
Vellum Paper / 20#- 36in x 150ft
C3861A
Vellum Paper / 20#- 36in x 150ft C3861A
This paper is 100% cotton fiber. It offers crisp line drawings, sharp text and uniform solid areas. The 20 lb weight provides excellent handling and durability. The Vellum is compatible with the HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Sharp lines and colors dense blacks for excellent reproductions Exceptionally durable Archival quality Recyclable

This paper is 100% cotton fiber. It offers crisp line drawings, sharp text and uniform solid areas. The 20 lb weight provides excellent handling and durability. The Vellum is compatible with the HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers.

Features
  • Sharp lines and colors
  • dense blacks for excellent reproductions
  • Exceptionally durable
  • Archival quality
  • Recyclable
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number C3861A
Product Name Vellum Paper / 20#- 36in x 150ft
Basis Weight 70 gsm (2.06 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details