LexJet Corporation Sunset Fibre Gloss Natural 300g- 13in x 19in FANG131950

Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.
Description
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Gloss Natural 300g- 13in x 19in - FANG131950 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Gloss Natural 300g- 13in x 19in
FANG131950
Sunset Fibre Gloss Natural 300g- 13in x 19in FANG131950
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special acid inhibiting layer (less optical brighteners). Its mildly textured surface and natural color make it the perfect digital alternative. The surface has a special gloss coating, designed for high-quality fine photographic reproduction print applications with inkjet technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FANG131950
Product Name Sunset Fibre Gloss Natural 300g- 13in x 19in
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details