LexJet Corporation MultiTex C220- 60in x 164ft MTXC220152050

Description
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.
Description
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

Suppliers

Company
Product
Description
Supplier Links
MultiTex C220- 60in x 164ft - MTXC220152050 - LexJet Corporation
Sarasota, FL, USA
MultiTex C220- 60in x 164ft
MTXC220152050
MultiTex C220- 60in x 164ft MTXC220152050
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays, wall murals and other art décor applications. MultiTex C220 can be stretched and framed and comes in widths ranging from 39” to 122”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number MTXC220152050
Product Name MultiTex C220- 60in x 164ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9247-LS - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details