LexJet Corporation Clear Film- 24in x 75ft C3876A

Description
HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Optically clear film Excellent ink adhesion Superior bleed control Bright vivid colors
Description
HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Optically clear film Excellent ink adhesion Superior bleed control Bright vivid colors

Suppliers

Company
Product
Description
Supplier Links
Clear Film- 24in x 75ft - C3876A - LexJet Corporation
Sarasota, FL, USA
Clear Film- 24in x 75ft
C3876A
Clear Film- 24in x 75ft C3876A
HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers. Features Optically clear film Excellent ink adhesion Superior bleed control Bright vivid colors

HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500 series printers.

Features
  • Optically clear film
  • Excellent ink adhesion
  • Superior bleed control
  • Bright vivid colors
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number C3876A
Product Name Clear Film- 24in x 75ft
Basis Weight 174 gsm (5.13 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9251-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details