LexJet Corporation Aqueous Perforated Vinyl (70/30)- 60in x 75ft PERF703060A

Description
LexJet's Aqueous Perforated Vinyl is an 8-mil perforated window vinyl with a 70/30 perforation pattern that turns any retail window into prime advertising space.
Description
LexJet's Aqueous Perforated Vinyl is an 8-mil perforated window vinyl with a 70/30 perforation pattern that turns any retail window into prime advertising space.

Suppliers

Company
Product
Description
Supplier Links
Aqueous Perforated Vinyl (70/30)- 60in x 75ft - PERF703060A - LexJet Corporation
Sarasota, FL, USA
Aqueous Perforated Vinyl (70/30)- 60in x 75ft
PERF703060A
Aqueous Perforated Vinyl (70/30)- 60in x 75ft PERF703060A
LexJet's Aqueous Perforated Vinyl is an 8-mil perforated window vinyl with a 70/30 perforation pattern that turns any retail window into prime advertising space.

LexJet's Aqueous Perforated Vinyl is an 8-mil perforated window vinyl with a 70/30 perforation pattern that turns any retail window into prime advertising space.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PERF703060A
Product Name Aqueous Perforated Vinyl (70/30)- 60in x 75ft
Basis Weight 195 gsm (5.75 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details