LexJet Corporation Poly Select Blockout Fabric- 60in x 60ft POLYBO60

Description
LexJet Poly Select Blockout Fabric is a 14-mil bright-white polyester fabric with a blockout layer that provides 100 percent opacity. Its tight weave and smooth finish on a bright-white matte base offers exceptional photographic image quality. The water-resistant coating provides a wide color gamut and higher ink saturation for richer, more brilliant color. It’s the perfect solution for banner stand applications; the fabric lays flat and won't curl and its opacity ensures that banner stand hardware won't show through when backlit. It's also an excellent choice for P.O.P. displays, in-store signage, trade-show graphics, backdrops and other display graphics. Poly Select Blockout Fabric is compatible with aqueous and latex inks. Features 14 mil, 100% polyester fabric Blockout layer for 100% opacity Photographic image quality Water-resistant, matte finish
Description
LexJet Poly Select Blockout Fabric is a 14-mil bright-white polyester fabric with a blockout layer that provides 100 percent opacity. Its tight weave and smooth finish on a bright-white matte base offers exceptional photographic image quality. The water-resistant coating provides a wide color gamut and higher ink saturation for richer, more brilliant color. It’s the perfect solution for banner stand applications; the fabric lays flat and won't curl and its opacity ensures that banner stand hardware won't show through when backlit. It's also an excellent choice for P.O.P. displays, in-store signage, trade-show graphics, backdrops and other display graphics. Poly Select Blockout Fabric is compatible with aqueous and latex inks. Features 14 mil, 100% polyester fabric Blockout layer for 100% opacity Photographic image quality Water-resistant, matte finish

Suppliers

Company
Product
Description
Supplier Links
Poly Select Blockout Fabric- 60in x 60ft - POLYBO60 - LexJet Corporation
Sarasota, FL, USA
Poly Select Blockout Fabric- 60in x 60ft
POLYBO60
Poly Select Blockout Fabric- 60in x 60ft POLYBO60
LexJet Poly Select Blockout Fabric is a 14-mil bright-white polyester fabric with a blockout layer that provides 100 percent opacity. Its tight weave and smooth finish on a bright-white matte base offers exceptional photographic image quality. The water-resistant coating provides a wide color gamut and higher ink saturation for richer, more brilliant color. It’s the perfect solution for banner stand applications; the fabric lays flat and won't curl and its opacity ensures that banner stand hardware won't show through when backlit. It's also an excellent choice for P.O.P. displays, in-store signage, trade-show graphics, backdrops and other display graphics. Poly Select Blockout Fabric is compatible with aqueous and latex inks. Features 14 mil, 100% polyester fabric Blockout layer for 100% opacity Photographic image quality Water-resistant, matte finish

LexJet Poly Select Blockout Fabric is a 14-mil bright-white polyester fabric with a blockout layer that provides 100 percent opacity. Its tight weave and smooth finish on a bright-white matte base offers exceptional photographic image quality. The water-resistant coating provides a wide color gamut and higher ink saturation for richer, more brilliant color. It’s the perfect solution for banner stand applications; the fabric lays flat and won't curl and its opacity ensures that banner stand hardware won't show through when backlit. It's also an excellent choice for P.O.P. displays, in-store signage, trade-show graphics, backdrops and other display graphics. Poly Select Blockout Fabric is compatible with aqueous and latex inks.

Features

  • 14 mil, 100% polyester fabric
  • Blockout layer for 100% opacity
  • Photographic image quality
  • Water-resistant, matte finish
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number POLYBO60
Product Name Poly Select Blockout Fabric- 60in x 60ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9381 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 75 gsm (2.21 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details