LexJet Corporation MetroMark Transit Vinyl- 64in x 300ft METRO64300

Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
MetroMark Transit Vinyl- 64in x 300ft - METRO64300 - LexJet Corporation
Sarasota, FL, USA
MetroMark Transit Vinyl- 64in x 300ft
METRO64300
MetroMark Transit Vinyl- 64in x 300ft METRO64300
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number METRO64300
Product Name MetroMark Transit Vinyl- 64in x 300ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Pearl 320 g - 13in x 19in - 10641452 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Green Heritage Bathroom Tissue (4.1 x 3.1) - APM 276GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details