LexJet Corporation Blue Back Billboard Paper 54in x 262ft CG502A

Description
HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well through all print finishing steps and facilitates efficient, reliable mounting. In fact, it is easily foldable by hand or machine without risk of scratching or rupturing.
Description
HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well through all print finishing steps and facilitates efficient, reliable mounting. In fact, it is easily foldable by hand or machine without risk of scratching or rupturing.

Suppliers

Company
Product
Description
Supplier Links
Blue Back Billboard Paper 54in x 262ft - CG502A - LexJet Corporation
Sarasota, FL, USA
Blue Back Billboard Paper 54in x 262ft
CG502A
Blue Back Billboard Paper 54in x 262ft CG502A
HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well through all print finishing steps and facilitates efficient, reliable mounting. In fact, it is easily foldable by hand or machine without risk of scratching or rupturing.

HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex and low-solvent printers. What's more, it requires no lamination, performs extremely well through all print finishing steps and facilitates efficient, reliable mounting. In fact, it is easily foldable by hand or machine without risk of scratching or rupturing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG502A
Product Name Blue Back Billboard Paper 54in x 262ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9104 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details