LexJet Corporation Recycled Bond Paper- 24in x 150ft CG889A

Description
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.
Description
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Suppliers

Company
Product
Description
Supplier Links
Recycled Bond Paper- 24in x 150ft - CG889A - LexJet Corporation
Sarasota, FL, USA
Recycled Bond Paper- 24in x 150ft
CG889A
Recycled Bond Paper- 24in x 150ft CG889A
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this chlorine-free paper has a natural white finish without added Optical Brightener Agents. And it’s from HP, so you get trouble-free performance ideal for your everyday technical printing needs.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CG889A
Product Name Recycled Bond Paper- 24in x 150ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9858 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 49 gsm (1.45 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details