LexJet Corporation Poly Select Heavy- 50in x 100ft POLYH50100

Description
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.
Description
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

Suppliers

Company
Product
Description
Supplier Links
Poly Select Heavy- 50in x 100ft - POLYH50100 - LexJet Corporation
Sarasota, FL, USA
Poly Select Heavy- 50in x 100ft
POLYH50100
Poly Select Heavy- 50in x 100ft POLYH50100
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring 13 mils thick, this bright-white fabric produces brilliant colors and provides the lay-flat properties required for use in banner stands and many other forms of trade-show graphics, store signage and POP displays. It is also a good choice for eye catching murals, window displays, hanging flags, banners, backdrops and other soft signage. LexJet Poly Select Heavy is compatible with all dye and pigmented aqueous inkjet and latex printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number POLYH50100
Product Name Poly Select Heavy- 50in x 100ft
Basis Weight 230 gsm (6.78 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details