LexJet Corporation Bright White Inkjet Bond Paper / 24#- 24in x 150ft C1860A

Description
HP Bright White Paper is HP's brightest, low-cost bond for everyday black and color line drawings. Specially treated surface consistently produces crisp line resolution and high contrast color prints. It's compatible with HP Designjet 300, 400, 500, 600, 700, 1000, 2000, 3000, 5000 & 5500 series printers. Features Bright white for high contrast on all of your large format printouts High-quality cost-effective and ideal for technical drawings and presentations Brilliant high-contrast surface makes black and color lines and text appear sharper
Description
HP Bright White Paper is HP's brightest, low-cost bond for everyday black and color line drawings. Specially treated surface consistently produces crisp line resolution and high contrast color prints. It's compatible with HP Designjet 300, 400, 500, 600, 700, 1000, 2000, 3000, 5000 & 5500 series printers. Features Bright white for high contrast on all of your large format printouts High-quality cost-effective and ideal for technical drawings and presentations Brilliant high-contrast surface makes black and color lines and text appear sharper

Suppliers

Company
Product
Description
Supplier Links
Bright White Inkjet Bond Paper / 24#- 24in x 150ft - C1860A - LexJet Corporation
Sarasota, FL, USA
Bright White Inkjet Bond Paper / 24#- 24in x 150ft
C1860A
Bright White Inkjet Bond Paper / 24#- 24in x 150ft C1860A
HP Bright White Paper is HP's brightest, low-cost bond for everyday black and color line drawings. Specially treated surface consistently produces crisp line resolution and high contrast color prints. It's compatible with HP Designjet 300, 400, 500, 600, 700, 1000, 2000, 3000, 5000 & 5500 series printers. Features Bright white for high contrast on all of your large format printouts High-quality cost-effective and ideal for technical drawings and presentations Brilliant high-contrast surface makes black and color lines and text appear sharper

HP Bright White Paper is HP's brightest, low-cost bond for everyday black and color line drawings. Specially treated surface consistently produces crisp line resolution and high contrast color prints. It's compatible with HP Designjet 300, 400, 500, 600, 700, 1000, 2000, 3000, 5000 & 5500 series printers.

Features
  • Bright white for high contrast on all of your large format printouts
  • High-quality cost-effective and ideal for technical drawings and presentations
  • Brilliant high-contrast surface makes black and color lines and text appear sharper
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number C1860A
Product Name Bright White Inkjet Bond Paper / 24#- 24in x 150ft
Basis Weight 90 gsm (2.65 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details