LexJet Corporation MetroMark Transit Vinyl- 62in x 150ft METRO62150

Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
MetroMark Transit Vinyl- 62in x 150ft - METRO62150 - LexJet Corporation
Sarasota, FL, USA
MetroMark Transit Vinyl- 62in x 150ft
METRO62150
MetroMark Transit Vinyl- 62in x 150ft METRO62150
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and long term removable graphics. CBS Outdoor and Titan approved for bus kings, queens and tail posters. MetroMark is compatible with a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number METRO62150
Product Name MetroMark Transit Vinyl- 62in x 150ft
Width 62 inch (1575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details