LexJet Corporation Sunset Hot Press Rag 310g- 36in x 50ft FAUC3650

Description
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.
Description
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

Suppliers

Company
Product
Description
Supplier Links
Sunset Hot Press Rag 310g- 36in x 50ft - FAUC3650 - LexJet Corporation
Sarasota, FL, USA
Sunset Hot Press Rag 310g- 36in x 50ft
FAUC3650
Sunset Hot Press Rag 310g- 36in x 50ft FAUC3650
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards. LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths of color or a lot of detail. Because it has the look and luxurious feel of a traditional art paper, Sunset Hot Press Rag is a good choice for print projects that need to convey a sense of timelessness or quality, such photo restorations, memory albums, greeting cards, and postcards.

LexJet Sunset Hot Press Rag 310g can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUC3650
Product Name Sunset Hot Press Rag 310g- 36in x 50ft
Basis Weight 310 gsm (9.14 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9355 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 143 gsm (4.22 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details