LexJet Corporation VFWXL-NTC-RD- 60in x 150ft GFBB60150

Description
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.
Description
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

Suppliers

Company
Product
Description
Supplier Links
VFWXL-NTC-RD- 60in x 150ft - GFBB60150 - LexJet Corporation
Sarasota, FL, USA
VFWXL-NTC-RD- 60in x 150ft
GFBB60150
VFWXL-NTC-RD- 60in x 150ft GFBB60150
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number GFBB60150
Product Name VFWXL-NTC-RD- 60in x 150ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9040 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 59 gsm (1.74 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details