LexJet Corporation Clear PreLume® HD- 36in x 60ft LJC103660HD

Description
LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare, textured surface that makes the graphics easy to see under bright lights and free of visible fingerprints. What sets this film apart is its use of PreLume, an optical reflection technology that ensures brighter and cleaner white areas. When graphics are printed in reverse on the smooth, second surface of LexJet Clear PreLume HD and combined with a Coex PreLume backer, the result is the highest-definition images and brightest whites possible in printed graphics. The combination of the LexJet Clear PreLume HD and a LexJet Coex PreLume backer is so indestructible that LexJet offers a lifetime warranty (See Below for available Coex PreLume Opaque White Backer). LexJet Clear PreLume HD is designed to produce accurate, brilliant colors on a wide variety of aqueous-ink printers. The film is optimized for dye inks, but works with pigment inks, too! Edge strips make the film suitable for use on HP Designjet 5000 and 6000 series printers.
Description
LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare, textured surface that makes the graphics easy to see under bright lights and free of visible fingerprints. What sets this film apart is its use of PreLume, an optical reflection technology that ensures brighter and cleaner white areas. When graphics are printed in reverse on the smooth, second surface of LexJet Clear PreLume HD and combined with a Coex PreLume backer, the result is the highest-definition images and brightest whites possible in printed graphics. The combination of the LexJet Clear PreLume HD and a LexJet Coex PreLume backer is so indestructible that LexJet offers a lifetime warranty (See Below for available Coex PreLume Opaque White Backer). LexJet Clear PreLume HD is designed to produce accurate, brilliant colors on a wide variety of aqueous-ink printers. The film is optimized for dye inks, but works with pigment inks, too! Edge strips make the film suitable for use on HP Designjet 5000 and 6000 series printers.

Suppliers

Company
Product
Description
Supplier Links
Clear PreLume® HD- 36in x 60ft - LJC103660HD - LexJet Corporation
Sarasota, FL, USA
Clear PreLume® HD- 36in x 60ft
LJC103660HD
Clear PreLume® HD- 36in x 60ft LJC103660HD
LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare, textured surface that makes the graphics easy to see under bright lights and free of visible fingerprints. What sets this film apart is its use of PreLume, an optical reflection technology that ensures brighter and cleaner white areas. When graphics are printed in reverse on the smooth, second surface of LexJet Clear PreLume HD and combined with a Coex PreLume backer, the result is the highest-definition images and brightest whites possible in printed graphics. The combination of the LexJet Clear PreLume HD and a LexJet Coex PreLume backer is so indestructible that LexJet offers a lifetime warranty (See Below for available Coex PreLume Opaque White Backer). LexJet Clear PreLume HD is designed to produce accurate, brilliant colors on a wide variety of aqueous-ink printers. The film is optimized for dye inks, but works with pigment inks, too! Edge strips make the film suitable for use on HP Designjet 5000 and 6000 series printers.

LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare, textured surface that makes the graphics easy to see under bright lights and free of visible fingerprints.

What sets this film apart is its use of PreLume, an optical reflection technology that ensures brighter and cleaner white areas. When graphics are printed in reverse on the smooth, second surface of LexJet Clear PreLume HD and combined with a Coex PreLume backer, the result is the highest-definition images and brightest whites possible in printed graphics.

The combination of the LexJet Clear PreLume HD and a LexJet Coex PreLume backer is so indestructible that LexJet offers a lifetime warranty (See Below for available Coex PreLume Opaque White Backer).

LexJet Clear PreLume HD is designed to produce accurate, brilliant colors on a wide variety of aqueous-ink printers. The film is optimized for dye inks, but works with pigment inks, too!

Edge strips make the film suitable for use on HP Designjet 5000 and 6000 series printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LJC103660HD
Product Name Clear PreLume® HD- 36in x 60ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details