LexJet Corporation Sunset Fibre Matte 285g- 17in x 50ft FAUM1750

Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  
Description
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Matte 285g- 17in x 50ft - FAUM1750 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Matte 285g- 17in x 50ft
FAUM1750
Sunset Fibre Matte 285g- 17in x 50ft FAUM1750
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut. LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter.  

The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but also for making art reproductions, greeting cards, postcards, and photo-art books. The high-quality coating delivers an impressively large color gamut.

LexJet Sunset Fibre Matte can be used on many pigment and dye ink printers from Canon, Epson, and HP.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number FAUM1750
Product Name Sunset Fibre Matte 285g- 17in x 50ft
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details