LexJet Corporation Two-Way Light Block- 50in x 100ft LBDSP50

Description
LexJet Two-Way Light Block SUV is an 8-mil, bright white polyester film that has an inkjet-printable coating on both sides and a 100% opaque light-blocking layer in the middle. This film is ideal for window graphics, ceiling-hung banners, free-standing POP displays, and other applications in which it is beneficial for the graphics to be seen from multiple viewing angles (e.g. inside or outside a store or walking up or down an aisle). The bright white matte surface produces outstanding image quality with minimal glare. The instant-dry coating helps speed production by enabling graphics to be printed back-to-back without delay. LexJet Two-Way Light Block has excellent scuff-resistance, meaning that no lamination is needed. If you want to mount your two-way graphic in a window, you can order Neschen Gudy Window Adhesive from LexJet. LexJet Two-Way Light Block SUV can be used with solvent, low-solvent, or UV-curable inks.  
Description
LexJet Two-Way Light Block SUV is an 8-mil, bright white polyester film that has an inkjet-printable coating on both sides and a 100% opaque light-blocking layer in the middle. This film is ideal for window graphics, ceiling-hung banners, free-standing POP displays, and other applications in which it is beneficial for the graphics to be seen from multiple viewing angles (e.g. inside or outside a store or walking up or down an aisle). The bright white matte surface produces outstanding image quality with minimal glare. The instant-dry coating helps speed production by enabling graphics to be printed back-to-back without delay. LexJet Two-Way Light Block has excellent scuff-resistance, meaning that no lamination is needed. If you want to mount your two-way graphic in a window, you can order Neschen Gudy Window Adhesive from LexJet. LexJet Two-Way Light Block SUV can be used with solvent, low-solvent, or UV-curable inks.  

Suppliers

Company
Product
Description
Supplier Links
Two-Way Light Block- 50in x 100ft - LBDSP50 - LexJet Corporation
Sarasota, FL, USA
Two-Way Light Block- 50in x 100ft
LBDSP50
Two-Way Light Block- 50in x 100ft LBDSP50
LexJet Two-Way Light Block SUV is an 8-mil, bright white polyester film that has an inkjet-printable coating on both sides and a 100% opaque light-blocking layer in the middle. This film is ideal for window graphics, ceiling-hung banners, free-standing POP displays, and other applications in which it is beneficial for the graphics to be seen from multiple viewing angles (e.g. inside or outside a store or walking up or down an aisle). The bright white matte surface produces outstanding image quality with minimal glare. The instant-dry coating helps speed production by enabling graphics to be printed back-to-back without delay. LexJet Two-Way Light Block has excellent scuff-resistance, meaning that no lamination is needed. If you want to mount your two-way graphic in a window, you can order Neschen Gudy Window Adhesive from LexJet. LexJet Two-Way Light Block SUV can be used with solvent, low-solvent, or UV-curable inks.  

LexJet Two-Way Light Block SUV is an 8-mil, bright white polyester film that has an inkjet-printable coating on both sides and a 100% opaque light-blocking layer in the middle. This film is ideal for window graphics, ceiling-hung banners, free-standing POP displays, and other applications in which it is beneficial for the graphics to be seen from multiple viewing angles (e.g. inside or outside a store or walking up or down an aisle).

The bright white matte surface produces outstanding image quality with minimal glare. The instant-dry coating helps speed production by enabling graphics to be printed back-to-back without delay. LexJet Two-Way Light Block has excellent scuff-resistance, meaning that no lamination is needed.

If you want to mount your two-way graphic in a window, you can order Neschen Gudy Window Adhesive from LexJet.

LexJet Two-Way Light Block SUV can be used with solvent, low-solvent, or UV-curable inks.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LBDSP50
Product Name Two-Way Light Block- 50in x 100ft
Basis Weight 274 gsm (8.08 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9040 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 59 gsm (1.74 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details