LexJet Corporation VFWXL-NTC-RD- 60in x 20ft GFBB6020

Description
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.
Description
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

Suppliers

Company
Product
Description
Supplier Links
VFWXL-NTC-RD- 60in x 20ft - GFBB6020 - LexJet Corporation
Sarasota, FL, USA
VFWXL-NTC-RD- 60in x 20ft
GFBB6020
VFWXL-NTC-RD- 60in x 20ft GFBB6020
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is a high quality opaque matte white with excellent outdoor durability. The high performance acrylic adhesive is designed to bond to a variety of substrates such as billboards, metals, and most plastics while offering good exterior performance. CBS Outdoor approved for billboard applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number GFBB6020
Product Name VFWXL-NTC-RD- 60in x 20ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9112 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 102 gsm (3.01 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details