LexJet Corporation Classic Wall Wrap w/ PSA- 27in x 15ft DS-CLASSIC-15RFR-27-15

Description
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap has a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thin films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.   Click here to see high resolution texture samples.
Description
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap has a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thin films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.   Click here to see high resolution texture samples.

Suppliers

Company
Product
Description
Supplier Links
Classic Wall Wrap w/ PSA- 27in x 15ft - DS-CLASSIC-15RFR-27-15 - LexJet Corporation
Sarasota, FL, USA
Classic Wall Wrap w/ PSA- 27in x 15ft
DS-CLASSIC-15RFR-27-15
Classic Wall Wrap w/ PSA- 27in x 15ft DS-CLASSIC-15RFR-27-15
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap has a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thin films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.   Click here to see high resolution texture samples.

dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap has a thick 13 mil vinyl, weighing 150z with a textured surface that has many advantages over other thin films. This product has superior durability and will not stretch during installation. The textured surface hides wall imperfections and also reduces surface glare from bright lights. dreamScape Wall Wrap has an aggressive adhesive that is flame resistant, repositionable and intended for short to mid term usage (for permanent adhesion to wall surfaces please use our normal dreamScape products). This product has been tested on painted or primed drywall, metal, glass, wood paneling, composite surfaces - and will work reliably on most smooth clean surfaces. Time and cost of installation for murals and wall graphics will be greatly reduced - removal is as simple as peeling off the wall with no messy residue.

 

  • Click here to see high resolution texture samples.
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number DS-CLASSIC-15RFR-27-15
Product Name Classic Wall Wrap w/ PSA- 27in x 15ft
Width 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details