LexJet Corporation HDPE Reinforced Banner- 42in x 150ft CR688A

Description
HP High Density Polyethylene (HDPE) Reinforced Banner is a competitively priced, recyclable5 alternative to traditional PVC scrim banners. This resilient 7-oz. media is resistant to outdoor elements and features a proprietary HP media surface-treatment technology that delivers both durability and sharp, vivid image quality.
Description
HP High Density Polyethylene (HDPE) Reinforced Banner is a competitively priced, recyclable5 alternative to traditional PVC scrim banners. This resilient 7-oz. media is resistant to outdoor elements and features a proprietary HP media surface-treatment technology that delivers both durability and sharp, vivid image quality.

Suppliers

Company
Product
Description
Supplier Links
HDPE Reinforced Banner- 42in x 150ft - CR688A - LexJet Corporation
Sarasota, FL, USA
HDPE Reinforced Banner- 42in x 150ft
CR688A
HDPE Reinforced Banner- 42in x 150ft CR688A
HP High Density Polyethylene (HDPE) Reinforced Banner is a competitively priced, recyclable5 alternative to traditional PVC scrim banners. This resilient 7-oz. media is resistant to outdoor elements and features a proprietary HP media surface-treatment technology that delivers both durability and sharp, vivid image quality.

HP High Density Polyethylene (HDPE) Reinforced Banner is a competitively priced, recyclable5 alternative to traditional PVC scrim banners. This resilient 7-oz. media is resistant to outdoor elements and features a proprietary HP media surface-treatment technology that delivers both durability and sharp, vivid image quality.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CR688A
Product Name HDPE Reinforced Banner- 42in x 150ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Universal Heavy FR- 50in x 100ft - 3P-10150 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details