LexJet Corporation Pole Banner Pro (18 oz)- 80in x 164ft PBP18203050

Description
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.
Description
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Suppliers

Company
Product
Description
Supplier Links
Pole Banner Pro (18 oz)- 80in x 164ft - PBP18203050 - LexJet Corporation
Sarasota, FL, USA
Pole Banner Pro (18 oz)- 80in x 164ft
PBP18203050
Pole Banner Pro (18 oz)- 80in x 164ft PBP18203050
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PBP18203050
Product Name Pole Banner Pro (18 oz)- 80in x 164ft
Basis Weight 610 gsm (18 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Black and Gold Metallic Blend - Crinkle Paper - CPB10GG - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details