LexJet Corporation Matte Light Block Polyester (7 Mil)- 50in x 100ft LBP750

Description
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.
Description
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

Suppliers

Company
Product
Description
Supplier Links
Matte Light Block Polyester (7 Mil)- 50in x 100ft - LBP750 - LexJet Corporation
Sarasota, FL, USA
Matte Light Block Polyester (7 Mil)- 50in x 100ft
LBP750
Matte Light Block Polyester (7 Mil)- 50in x 100ft LBP750
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship. LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be displayed in banner stands. The matte-finished coating on the bright-white surface is designed to produce brilliantly colored, sharply defined images while minimizing glare.

The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind the film won’t diminish the beauty or readability of the graphics. With a thickness of 7 mil, LexJet Light Block Polyester film is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled for display. The film is also water- and scratch-resistant, so no lamination is required. Just print, trim, and ship.

LexJet Light Block Polyester (7 Mil) is designed for use with solvent and low-solvent inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number LBP750
Product Name Matte Light Block Polyester (7 Mil)- 50in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Jumbo Roll Toilet Tissue - WIN 201 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
Torchon 285 g - 17in x 39ft - 10643114 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 285 gsm (8.41 osy)
Thickness 19.69 mil (500 µm)
View Details