LexJet Corporation PVC-free Wall Paper- 54in x 100ft CH003B

Description
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.
Description
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Suppliers

Company
Product
Description
Supplier Links
PVC-free Wall Paper- 54in x 100ft - CH003B - LexJet Corporation
Sarasota, FL, USA
PVC-free Wall Paper- 54in x 100ft
CH003B
PVC-free Wall Paper- 54in x 100ft CH003B
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and provides up to 20 years display permanence indoors, away from direct sun. This easy-to-install, strippable prepaste wall paper tears off easily and comes with an HP warranty for clean removal.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CH003B
Product Name PVC-free Wall Paper- 54in x 100ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9010 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 87 gsm (2.57 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details