LexJet Corporation Simple Transparent Adhesive Vinyl- 30in x 150ft CLRSAV30P

Description
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Transparent Adhesive Vinyl- 30in x 150ft - CLRSAV30P - LexJet Corporation
Sarasota, FL, USA
Simple Transparent Adhesive Vinyl- 30in x 150ft
CLRSAV30P
Simple Transparent Adhesive Vinyl- 30in x 150ft CLRSAV30P
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary indoor and outdoor signage. LexJet’s Simple Transparent Adhesive Vinyl produces spectacular, image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number CLRSAV30P
Product Name Simple Transparent Adhesive Vinyl- 30in x 150ft
Thickness 3 mil (76.2 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
12
Specs
Paper and Paperboard Newsprint
View Details