LexJet Corporation Pole Banner Pro (18 oz)- 38in x 164ft PBP18096550

Description
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.
Description
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Suppliers

Company
Product
Description
Supplier Links
Pole Banner Pro (18 oz)- 38in x 164ft - PBP18096550 - LexJet Corporation
Sarasota, FL, USA
Pole Banner Pro (18 oz)- 38in x 164ft
PBP18096550
Pole Banner Pro (18 oz)- 38in x 164ft PBP18096550
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather conditions. Pole Banner Pro 18oz is designed for two sided applications where complete opacity is necessary. Both sides have a matte finish and are compatible with eco solvent, latex, solvent and UV inks. This product is available in widths ranging from 38” to 196”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PBP18096550
Product Name Pole Banner Pro (18 oz)- 38in x 164ft
Basis Weight 610 gsm (18 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9390 - F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 85 gsm (2.51 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details