DigiKey Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| 100V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 100V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 100V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 100V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 105V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 120V Off-State 150A Ipp TVS Thyristor 2-TDFN | |
| 120V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 120V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 120V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 120V Off-State 1kA Ipp TVS Thyristor DO-214AA, SMB | |
| 120V Off-State 2.5kA Ipp TVS Thyristor DO-214AB, SMC | |
| 120V Off-State 250A Ipp TVS Thyristor 2-TDFN | |
| 120V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB (3 Leads), Compak | |
| 120V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 120V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 120V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 120V Off-State 3kA Ipp TVS Thyristor TO-262M-2 | |
| 120V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 120V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 120V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 120V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 120V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB | |
| 120V, 240V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 120V, 240V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 120V, 240V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 140V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 140V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 140V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 140V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 140V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 140V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 140V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 25V, 50V Off-State 400A Ipp TVS Thyristor TO-220-3 No Tab | |
| 58V Off-State 150A Ipp TVS Thyristor 2-TDFN | |
| 58V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 58V Off-State 150A Ipp TVS Thyristor DO-214AC, SMA | |
| 58V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 58V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 58V Off-State 1kA Ipp TVS Thyristor DO-214AA, SMB | |
| 58V Off-State 2.5kA Ipp TVS Thyristor DO-214AB, SMC | |
| 58V Off-State 250A Ipp TVS Thyristor 2-TDFN | |
| 58V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB (3 Leads), Compak | |
| 58V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 58V Off-State 250A Ipp TVS Thyristor DO-214AC, SMA | |
| 58V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 58V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 58V Off-State 3kA Ipp TVS Thyristor TO-262M-2 | |
| 58V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 58V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 58V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 58V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 58V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB | |
| 58V Off-State Ipp TVS Thyristor DO-214AA, SMB | |
| 58V, 116V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 58V, 116V Off-State 150A Ipp TVS Thyristor TO-220-3 No Tab | |
| 58V, 116V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 58V, 116V Off-State 250A Ipp TVS Thyristor TO-220-3 No Tab | |
| 58V, 116V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 58V, 116V Off-State 400A Ipp TVS Thyristor TO-220-3 No Tab | |
| 65V Off-State 150A Ipp TVS Thyristor 2-TDFN | |
| 65V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 65V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 65V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 65V Off-State 1kA Ipp TVS Thyristor DO-214AA, SMB | |
| 65V Off-State 2.5kA Ipp TVS Thyristor DO-214AB, SMC | |
| 65V Off-State 250A Ipp TVS Thyristor 2-TDFN | |
| 65V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB (3 Leads), Compak | |
| 65V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 65V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 65V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 65V Off-State 3kA Ipp TVS Thyristor TO-262M-2 | |
| 65V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 65V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 65V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 65V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 65V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB | |
| 65V, 130V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 65V, 130V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 65V, 130V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 75V Off-State 150A Ipp TVS Thyristor 2-TDFN | |
| 75V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 75V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 75V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 75V Off-State 1kA Ipp TVS Thyristor DO-214AA, SMB | |
| 75V Off-State 2.5kA Ipp TVS Thyristor DO-214AB, SMC | |
| 75V Off-State 250A Ipp TVS Thyristor 2-TDFN | |
| 75V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB (3 Leads), Compak | |
| 75V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 75V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 75V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 75V Off-State 3kA Ipp TVS Thyristor TO-262M-2 | |
| 75V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 75V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 75V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 75V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 75V Off-State 800A Ipp TVS Thyristor DO-214AA, SMB | |
| 75V, 175V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 75V, 175V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 75V, 175V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 90V Off-State 150A Ipp TVS Thyristor 2-TDFN | |
| 90V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB | |
| 90V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 90V Off-State 150A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 90V Off-State 1kA Ipp TVS Thyristor DO-214AA, SMB | |
| 90V Off-State 2.5kA Ipp TVS Thyristor DO-214AB, SMC | |
| 90V Off-State 250A Ipp TVS Thyristor 2-TDFN | |
| 90V Off-State 250A Ipp TVS Thyristor DO-214AA, SMB | |
| 90V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 90V Off-State 250A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 90V Off-State 3kA Ipp TVS Thyristor TO-262M-2 | |
| 90V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| 90V Off-State 400A Ipp TVS Thyristor DO-214AA, SMB | |
| 90V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | |
| 90V Off-State 400A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) | |
| 90V, 180V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 90V, 180V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 90V, 180V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing | |
| 95V Off-State 400A Ipp TVS Thyristor 2-TDFN | |
| Off-State Ipp TVS Thyristor | |
| THYRISTOR 120V 150A DO-214AA | |
| THYRISTOR 120V 150A DO-214AC | |
| THYRISTOR 120V 250A DO-214AA | |
| THYRISTOR 120V 3KA DO-214AB | |
| THYRISTOR 120V 400A DO-214AA | |
| THYRISTOR 58V 150A DO-214AA | |
| THYRISTOR 58V 150A DO-214AC | |
| THYRISTOR 58V 250A DO-214AA | |
| THYRISTOR 58V 3KA DO-214AB | |
| THYRISTOR 58V DO-214AA | |
| THYRISTOR 65V 100A DO-214AA | |
| THYRISTOR 65V 150A DO-214AA | |
| THYRISTOR 65V 150A DO-214AC | |
| THYRISTOR 65V 3KA DO-214AB | |
| THYRISTOR 65V 80A DO-214AA | |
| THYRISTOR 75V 150A DO-214AA | |
| THYRISTOR 75V 150A DO-214AC | |
| THYRISTOR 75V 250A DO-214AA | |
| THYRISTOR 75V 3KA DO-214AB | |
| THYRISTOR 75V 400A DO-214AA | |
| THYRISTOR 90V 100A DO-214AA | |
| THYRISTOR 90V 150A DO-214AA | |
| THYRISTOR 90V 150A DO-214AC | |
| THYRISTOR 90V 3KA DO-214AB | |
| TVS DEVICE MIXED 120V MS-012 | |
| TVS DEVICE MIXED 130V DO-214AA | |
| TVS DEVICE MIXED 130V MS-013 | |
| TVS DEVICE MIXED 160V DO-214AA | |
| TVS DEVICE MIXED 58V MS-012 | |
| TVS DEVICE MIXED 65V 2-QFN | |
| TVS DEVICE MIXED 65V MS-012 | |
| TVS DEVICE MIXED 75V 2-QFN | |
| TVS DEVICE MIXED 75V DO-214AA | |
| TVS DEVICE MIXED 75V MS-012 | |
| TVS DEVICE MIXED 77V DO-214AA | |
| TVS DEVICE MIXED 77V MS-013 | |
| TVS DEVICE MIXED 80V MS-012 | |
| TVS DEVICE MIXED 85V MS-012 | |
| TVS DEVICE MIXED 88V DO-214AA | |
| TVS DEVICE MIXED 88V MS-013 | |
| TVS DEVICE MIXED 95V MS-012 | |
| TVS DEVICE MIXED 98V DO-214AA | |
| TVS DEVICE MIXED 98V MS-013 |
| << Prev | Next >> |