Microchip Technology, Inc. uP Supervisor, Watchdog Timer, Active-Low, 4.65V VTH MIC705

Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet
Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
uP Supervisor, Watchdog Timer, Active-Low, 4.65V VTH - MIC705 - Microchip Technology, Inc.
Chandler, AZ, United States
uP Supervisor, Watchdog Timer, Active-Low, 4.65V VTH
MIC705
uP Supervisor, Watchdog Timer, Active-Low, 4.65V VTH MIC705
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect

The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input.

The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output.

Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted.

Additional Features

    • Debounced manual reset input is TTL/CMOS Compatible
    • Reset pulse width: 200ms
    • Watchdog timer, 1.6s (MIC705/706)
    • 4.65V or 4.40V Precision Voltage Monitor
    • Early power fail warning or low battery detect
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC705
Product Name uP Supervisor, Watchdog Timer, Active-Low, 4.65V VTH
Features Watchdog Timer; Manual Reset
Output Options Push-Pull
Type SOIC; ['SOIC']
IQ 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers