Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Manufacturer: Microchip Technology
Win Source Part Number: 803124-MIC826TYMT-TR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.075V
Supplier Device Package: 6-TDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: MIC826
0.5% Accuracy Single Voltage Supervisor
0.5% Accuracy Single Voltage Supervisor
0.5% Accuracy Single Voltage Supervisor
IC SUPERVISOR 1 CHANNEL 6TDFN Product overview: MIC826TYMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC826TYMT-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6TDFN
VOLTAGE SUPERVISOR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisory Circuits .5% Single Voltage Supervisor
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4375-1-ND | 803124-MIC826TYMT-TR | 2449847 | 691-MIC826TYMT-TR | MIC826TYMT-TR | 78AH1864 | MIC826TYMT-TR | MIC826TYMT-TR | MIC826TYMT-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC826TYMT-TR | Voltage Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor, -40 To 125Deg C Rohs Compliant Microchip | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset | Watchdog Timer; Manual Reset; Power Fail Warning | |||||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | CMOS | Push-Pull, Totem Pole | |||||
| Type | 6-UFDFN Exposed Pad | DFN | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||||
| Pins | 6 | 6 | |||||||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts |