Microchip Technology, Inc. Comparator, Rr, 10V, 5Us, 5Sot23; No. Of Pins Microchip MIC7211YM5-TR

Description
COMPARATOR, RR, 10V, 5US, 5SOT23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018); Comparator Case Style:SOT-23; Comparator Type:Micropower; IC RoHS Compliant: Yes
Datasheet
Description
COMPARATOR, RR, 10V, 5US, 5SOT23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018); Comparator Case Style:SOT-23; Comparator Type:Micropower; IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparator, Rr, 10V, 5Us, 5Sot23; No. Of Pins Microchip - 02AH4589 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Rr, 10V, 5Us, 5Sot23; No. Of Pins Microchip
02AH4589
Comparator, Rr, 10V, 5Us, 5Sot23; No. Of Pins Microchip 02AH4589
COMPARATOR, RR, 10V, 5US, 5SOT23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018); Comparator Case Style:SOT-23; Comparator Type:Micropower; IC RoHS Compliant: Yes

COMPARATOR, RR, 10V, 5US, 5SOT23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2018); Comparator Case Style:SOT-23; Comparator Type:Micropower; IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 02AH4589
Product Name Comparator, Rr, 10V, 5Us, 5Sot23; No. Of Pins Microchip
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details