The MIC803-46D4VC3-TR is a microprocessor supervisor circuit designed for accurate power supply monitoring and reset generation in microprocessor-based
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-46D4VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-46D4VC3-T
Manufacturer: Microchip Technology
Win Source Part Number: 884840-MIC803-46D4VC
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC803
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3841-6, MIC80346D4VC3TR, MIC803-46D4VC3 TR, -MIC803-46D4VC3 TR, 1611-MIC803-46D4VC3-
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output
IC SUPERVISOR 1 CHANNEL SC70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC803-46D4VC3-TR | 884840-MIC803-46D4VC3-TR | 576-3841-2-ND | MIC803-46D4VC3-TR | MIC803-46D4VC3-TR | MIC803-46D4VC3-TR | MIC803-46D4VC3-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC803-46D4VC3-TR | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | |
| Pins | 3 | ||||||
| IQ | 4.5 µA | ||||||
| Supply Voltage | 1 to 5.5 volts |