Microchip Technology, Inc. Voltage Supervisor IC MIC6315-31D2UY-TR

Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D2UY-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D2UY-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-31D2UY-TR
Voltage Supervisor IC 691-MIC6315-31D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D2UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D2UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-2891-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2891-2-ND
Supervisors 576-2891-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2891-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2891-6-ND
Supervisors 576-2891-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2891-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2891-1-ND
Supervisors 576-2891-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC6315-31D2UY-TR - 124065-MIC6315-31D2UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-31D2UY-TR
124065-MIC6315-31D2UY-TR
PMIC - PMIC - Supervisors - MIC6315-31D2UY-TR 124065-MIC6315-31D2UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 124065-MIC6315-31D2U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 124065-MIC6315-31D2UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-31D2UY-TR
Supervisory Circuits MIC6315-31D2UY-TR
Supervisory Circuits Reset Generator, Active Low, 3.08V VTH, Manual Reset

Supervisory Circuits Reset Generator, Active Low, 3.08V VTH, Manual Reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-31D2UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-31D2UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-31D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Supervisors - MIC6315-31D2UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip - 03AJ2195 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip
03AJ2195
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip 03AJ2195
VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MIC6315-31D2UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-31D2UY-TR
PMIC - Supervisors MIC6315-31D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC6315-31D2UY-TR 576-2891-2-ND 124065-MIC6315-31D2UY-TR MIC6315-31D2UY-TR MIC6315-31D2UY-TR MIC6315-31D2UY-TR 03AJ2195 MIC6315-31D2UY-TR
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MIC6315-31D2UY-TR Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) TO-253-4, TO-253AA SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4
IQ 5000 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details