Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Manufacturer: Microchip Technology
Win Source Part Number: 788808-MIC811JUY-TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-253-4, TO-253AA
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Family Name: MIC811
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-143
Alternative Parts (Cross-Reference): MAX6468US36D3-T; MAX6468US36DD7-T; MAX6468US36D7-T; MAX6468US36DD7+T;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC811JUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC811JUY-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisory Circuits Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 4.0
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-2914-2-ND | 788808-MIC811JUY-TR | 691-MIC811JUY-TR | MIC811JUY-TR | MIC811JUY-TR | MIC811JUY-TR | MIC811JUY-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC811JUY-TR | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | TO-253-4, TO-253AA | Tape & Reel (TR) | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts |