Microchip Technology, Inc. Supervisors MIC803-31D3VC3-TR

Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-3815-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3815-6-ND
Supervisors 576-3815-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - 576-3815-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3815-1-ND
Supervisors 576-3815-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - 576-3815-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3815-2-ND
Supervisors 576-3815-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 977879-MIC803-31D3VC3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
977879-MIC803-31D3VC3-TR
Integrated Circuits (ICs) - PMIC - Supervisors 977879-MIC803-31D3VC3-TR
Win Source Part Number: 977879-MIC803-31D3VC 3-TR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 3.08V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3815-2,MIC803-31 D3VC3 TR,1611-MIC803-31D3V C3-CT,576-3815-1,576 -3815-6,1611-MIC803- 31D3VC3-DKR-ND,1611- MIC803-31D3VC3-DKRIN ACTIVE,MIC80331D3VC3 TR,1611-MIC803-31D3V C3-DKR Base Product Number: MIC803

Win Source Part Number: 977879-MIC803-31D3VC3-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.08V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3815-2,MIC803-31D3VC3 TR,1611-MIC803-31D3VC3-CT,576-3815-1,576-3815-6,1611-MIC803-31D3VC3-DKR-ND,1611-MIC803-31D3VC3-DKRINACTIVE,MIC80331D3VC3TR,1611-MIC803-31D3VC3-DKR
Base Product Number: MIC803

Buy Now Datasheet
Voltage Supervisors - 649463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
649463
Voltage Supervisors 649463
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Singapore, Singapore
Voltage Supervisor IC
691-MIC803-31D3VC3-TR
Voltage Supervisor IC 691-MIC803-31D3VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-31D3VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VC3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-31D3VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VC3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-31D3VC3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-31D3VC3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-31D3VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Supervisors - MIC803-31D3VC3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-31D3VC3-TR
Supervisory Circuits MIC803-31D3VC3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
PMIC - Supervisors - MIC803-31D3VC3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-31D3VC3-TR
PMIC - Supervisors MIC803-31D3VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-3815-6-ND 977879-MIC803-31D3VC3-TR 649463 691-MIC803-31D3VC3-TR MIC803-31D3VC3-TR MIC803-31D3VC3-TR MIC803-31D3VC3-TR MIC803-31D3VC3-TR
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323 SC-70; SC-70 Tape & Reel (TR) SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details