Manufacturer: Microchip Technology
Win Source Part Number: 884842-MIC826WYMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC826
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -MIC826WYMT TR, 576-4377-6, -MIC826WYMT-TR, -MIC826WYMT TR-ND, 576-4377-1, 576-4377-2, MIC826WYMT TR
IC SUPERVISOR 1 CHANNEL 6TDFN Product overview: MIC826WYMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC826WYMT-TR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
IC SUPERVISOR 1 CHANNEL 6TDFN
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisory Circuits .5% Single Voltage Supervisor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 884842-MIC826WYMT-TR | 691-MIC826WYMT-TR | 150-MIC826WYMT-TR-ND | MIC826WYMT-TR | MIC826WYMT-TR | MIC826WYMT-TR | MIC826WYMT-TR |
| Product Name | PMIC - PMIC - Supervisors - MIC826WYMT-TR | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Output Options | Inverting | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | 6-TDFN (1.6x1.6) | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1 | 1; 1 | |||||
| Pins | 6 | 6 |