Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC803-31D4VM3-TR MIC803-31D4VM3-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077227-MIC803-31D4V M3-TR Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077227-MIC803-31D4V M3-TR Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC803-31D4VM3-TR - 1077227-MIC803-31D4VM3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-31D4VM3-TR
1077227-MIC803-31D4VM3-TR
PMIC - PMIC - Supervisors - MIC803-31D4VM3-TR 1077227-MIC803-31D4VM3-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077227-MIC803-31D4V M3-TR Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077227-MIC803-31D4VM3-TR
Packaging: Cut Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.12 s Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC803-31D4VM3-TR
SOT23 Voltage Supervisor IC 691-MIC803-31D4VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D4VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D4VM3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D4VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D4VM3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-3818-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3818-2-ND
Supervisors 576-3818-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MIC803-31D4VM3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-31D4VM3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-31D4VM3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-31D4VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip - 03AJ2206 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip
03AJ2206
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip 03AJ2206
SUPERVISOR, MPU, 3SOT23; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:1.12s; RoHS Compliant: Yes

SUPERVISOR, MPU, 3SOT23; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:1.12s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-31D4VM3-TR
Supervisory Circuits MIC803-31D4VM3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
PMIC - Supervisors - MIC803-31D4VM3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-31D4VM3-TR
PMIC - Supervisors MIC803-31D4VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1077227-MIC803-31D4VM3-TR 691-MIC803-31D4VM3-TR 576-3818-2-ND MIC803-31D4VM3-TR MIC803-31D4VM3-TR 03AJ2206 MIC803-31D4VM3-TR MIC803-31D4VM3-TR
Product Name PMIC - PMIC - Supervisors - MIC803-31D4VM3-TR SOT23 Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details