The MIC94310-FYCS-TR is a linear voltage regulator designed to provide low-frequency ripple attenuation, making it suitable for applications sensitive to switching noise, such as RF circuits. It operates within an input voltage range of 1.8V to 3.6V and is capable of delivering a maximum output current of 200mA. The device features high power supply ripple rejection (PSRR) of over 50 dB across a wide frequency range, ensuring stable output voltage even in noisy environments. This regulator includes a logic-controlled enable pin for easy ON/OFF control and is protected against current and thermal limits. It is available in multiple compact package options, including a 4-pin TDFN, a 5-pin SOT-23, and a 0.88mm x 0.88mm 4-Ball WLCSP, making it suitable for space-constrained designs. The operating temperature range is from -40°C to +125°C, which allows for use in various automotive and industrial applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC94310-FYCS-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |