Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC812MUTR MIC812MUTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044801-MIC812MUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044801-MIC812MUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC812MUTR - 044801-MIC812MUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC812MUTR
044801-MIC812MUTR
PMIC - PMIC - Supervisors - MIC812MUTR 044801-MIC812MUTR
Manufacturer: Microchip Technology Win Source Part Number: 044801-MIC812MUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 044801-MIC812MUTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Singapore, Singapore
4.00V Voltage Supervisor IC
691-MIC812MUTR
4.00V Voltage Supervisor IC 691-MIC812MUTR
IC RESET GEN 4.00V VTH SOT143-4 Product overview: MIC812MUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC812MUTR can be used for catalog matching and distributor lookup.

IC RESET GEN 4.00V VTH SOT143-4 Product overview: MIC812MUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC812MUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 044801-MIC812MUTR 691-MIC812MUTR
Product Name PMIC - PMIC - Supervisors - MIC812MUTR 4.00V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details